Texas Instruments High-Performance Analog 5.5V SOT-23 Logic IC SN74LVC1G04DBVRG4

Description
1-Bit CMOS Inverter, SOT-23-5, 1.65-5.5V, 3.7ns PD Product overview: SN74LVC1G04DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit CMOS Inverter, SOT-23-5, 1.65-5.5V, 3.7ns PD Product overview: SN74LVC1G04DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G04DBVRG4
5.5V SOT-23 Logic IC 705-SN74LVC1G04DBVRG4
1-Bit CMOS Inverter, SOT-23-5, 1.65-5.5V, 3.7ns PD Product overview: SN74LVC1G04DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVRG 4 can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter, SOT-23-5, 1.65-5.5V, 3.7ns PD Product overview: SN74LVC1G04DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVRG4 - 1100330-SN74LVC1G04DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVRG4
1100330-SN74LVC1G04DBVRG4
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVRG4 1100330-SN74LVC1G04DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100330-SN74LVC1G04D BVRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100330-SN74LVC1G04DBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-35932-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35932-2-ND
Gates and Inverters 296-35932-2-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G04DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G04DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G04DBVRG4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G04DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G04DBVRG4
Logic - Gates and Inverters SN74LVC1G04DBVRG4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G04DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G04DBVRG4
Gates and Inverters SN74LVC1G04DBVRG4
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC1G04DBVRG4 1100330-SN74LVC1G04DBVRG4 296-35932-2-ND SN74LVC1G04DBVRG4 SN74LVC1G04DBVRG4 SN74LVC1G04DBVRG4
Product Name 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G04DBVRG4 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter, Buffer NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 1 1 1 1
Propagation Delay 3.7 ns 3.7 ns 3.7 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32/B2A - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers
Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54S132DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers