Texas Instruments High-Performance Analog 5.5V SOT-23 Logic IC SN74LVC1G04DBVRE4

Description
1-Bit CMOS Inverter, 1.65-5.5V, SOT-23-5, 3.7ns Delay Product overview: SN74LVC1G04DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVRE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit CMOS Inverter, 1.65-5.5V, SOT-23-5, 3.7ns Delay Product overview: SN74LVC1G04DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVRE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G04DBVRE4
5.5V SOT-23 Logic IC 705-SN74LVC1G04DBVRE4
1-Bit CMOS Inverter, 1.65-5.5V, SOT-23-5, 3.7ns Delay Product overview: SN74LVC1G04DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVRE 4 can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter, 1.65-5.5V, SOT-23-5, 3.7ns Delay Product overview: SN74LVC1G04DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G04DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G04DBVRE4-ND
Gates and Inverters SN74LVC1G04DBVRE4-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVRE4 - 1255499-SN74LVC1G04DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVRE4
1255499-SN74LVC1G04DBVRE4
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVRE4 1255499-SN74LVC1G04DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1255499-SN74LVC1G04D BVRE4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): SN74LVC1G04QDBVRQ1; SN74LVC1G04DBV; SN74LVC1G04DBVR; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255499-SN74LVC1G04DBVRE4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74LVC1G04QDBVRQ1; SN74LVC1G04DBV; SN74LVC1G04DBVR;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74LVC1G04DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G04DBVRE4
Gates and Inverters SN74LVC1G04DBVRE4
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G04DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G04DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G04DBVRE4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G04DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G04DBVRE4
Logic - Gates and Inverters SN74LVC1G04DBVRE4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC1G04DBVRE4 SN74LVC1G04DBVRE4-ND 1255499-SN74LVC1G04DBVRE4 SN74LVC1G04DBVRE4 SN74LVC1G04DBVRE4 SN74LVC1G04DBVRE4
Product Name 5.5V SOT-23 Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G04DBVRE4 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 1 1 1 1
Propagation Delay 3.7 ns 3.7 ns 3.7 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers