Texas Instruments Standard Linear and Logic Gates and Inverters SN74LVC1G04DBVR

Description
Inverter IC 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-11599-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11599-2-ND
Gates and Inverters 296-11599-2-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-11599-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11599-6-ND
Gates and Inverters 296-11599-6-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-11599-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11599-1-ND
Gates and Inverters 296-11599-1-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVR - 007187-SN74LVC1G04DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVR
007187-SN74LVC1G04DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G04DBVR 007187-SN74LVC1G04DBVR
Manufacturer: Texas Instruments Win Source Part Number: 007187-SN74LVC1G04DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G04QDBVRQ1; 74LVC1G04W5-7; 74LX1G04STR; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Thailand, China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Audio, Power Management, Wireless, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 007187-SN74LVC1G04DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G04QDBVRQ1; 74LVC1G04W5-7; 74LX1G04STR;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Thailand, China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Audio, Power Management, Wireless, Communications & Networking

Buy Now Datasheet
Inverters ICs - 1977520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1977520
Inverters ICs 1977520
SN74LVC1G04DBVR, Inverters

SN74LVC1G04DBVR, Inverters

Supplier's Site
Inverters ICs - 1977521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1977521
Inverters ICs 1977521
SN74LVC1G04DBVR, Inverters

SN74LVC1G04DBVR, Inverters

Supplier's Site
Inverters ICs - 1977521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1977521P
Inverters ICs 1977521P
SN74LVC1G04DBVR, Inverters

SN74LVC1G04DBVR, Inverters

Supplier's Site
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G04DBVR
5.5V SOT-23 Logic IC 705-SN74LVC1G04DBVR
1.65-5.5V CMOS Inverter, SOT-23, 7.5ns PD Product overview: SN74LVC1G04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVR can be used for catalog matching and distributor lookup.

1.65-5.5V CMOS Inverter, SOT-23, 7.5ns PD Product overview: SN74LVC1G04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G04DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Inverter, 3.7Ns, 5-Sot-23; Logic Function Texas Instruments - 76C4069 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverter, 3.7Ns, 5-Sot-23; Logic Function Texas Instruments
76C4069
Single Inverter, 3.7Ns, 5-Sot-23; Logic Function Texas Instruments 76C4069
SINGLE INVERTER, 3.7NS, 5-SOT-23; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74LVC1G04; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

SINGLE INVERTER, 3.7NS, 5-SOT-23; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74LVC1G04; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Ic, Inverter, Single, Smd, Sot-23-5; Logic Family / Base Number Texas Instruments - 29AH1492 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Inverter, Single, Smd, Sot-23-5; Logic Family / Base Number Texas Instruments
29AH1492
Ic, Inverter, Single, Smd, Sot-23-5; Logic Family / Base Number Texas Instruments 29AH1492
IC, INVERTER, SINGLE, SMD, SOT-23-5; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

IC, INVERTER, SINGLE, SMD, SOT-23-5; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LVC1G04DBVR
Logic ICs >> Inverters SN74LVC1G04DBVR
1 3.7ns@5V,50pF 10uA 1.65V~5.5V SOT-23-5 Inverters ROHS

1 3.7ns@5V,50pF 10uA 1.65V~5.5V SOT-23-5 Inverters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G04DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G04DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G04DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G04DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G04DBVR
Logic - Gates and Inverters SN74LVC1G04DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G04DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G04DBVR
Gates and Inverters SN74LVC1G04DBVR
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-11599-2-ND 007187-SN74LVC1G04DBVR 1977520 1977521P 705-SN74LVC1G04DBVR 76C4069 29AH1492 SN74LVC1G04DBVR SN74LVC1G04DBVR SN74LVC1G04DBVR SN74LVC1G04DBVR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G04DBVR Inverters ICs Inverters ICs 5.5V SOT-23 Logic IC Single Inverter, 3.7Ns, 5-Sot-23; Logic Function Texas Instruments Ic, Inverter, Single, Smd, Sot-23-5; Logic Family / Base Number Texas Instruments Logic ICs >> Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT; Inverter, Inverting NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 5.5V 1.65V~5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 1 1 1 1 1 1
Propagation Delay 3.7 ns 3.7 ns 7.5 ns 3.7 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT1G04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details