NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Win Source Part Number: 1095158-SN74LVC1G02Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): NL17SZ02P5T5G; NLV17SZ02DFT2G; NL17SZ02DFT2; 74LVC1G02W5-7; 74LVCE1G02W5-7; TC7SZ02FE,LJ(CT;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC1G02YEA
Base Product Number: SN74LVC1G
Product Status: Obsolete
LVC/LCX/Z SERIES, 2-INPUT NOR GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74LVC1G02YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02YEAR can be used for catalog matching and distributor lookup.
NOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS
IC GATE NOR 1CH 2-INP 5DSBGA
NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE NOR 1CH 2-INP 5DSBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-14024-2-ND | 1095158-SN74LVC1G02YEAR | 705-SN74LVC1G02YEAR | SN74LVC1G02YEAR | SN74LVC1G02YEAR | SN74LVC1G02YEAR | SN74LVC1G02YEAR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | OR; NOR | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 4 ns | 4 ns | 4 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |