Win Source Part Number: 1257672-SN74LVC1G00Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC1G00YZA
Base Product Number: SN74LVC1G
Product Status: Obsolete
NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS
LVC/LCX/Z SERIES, 2-INPUT NAND GATE, BGA5, GREEN, MO-211EA, DSBGA-5 Product overview: SN74LVC1G00YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G00YZAR can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE NAND 1CH 2-INP 5DSBGA
IC GATE NAND 1CH 2-INP 5DSBGA
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257672-SN74LVC1G00YZAR | 296-14023-2-ND | SN74LVC1G00YZAR | 705-SN74LVC1G00YZAR | SN74LVC1G00YZAR | SN74LVC1G00YZAR | SN74LVC1G00YZAR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 4 ns | 4 ns | 4 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |