Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245ADGG SN74LVC16245ADGG

Description
Manufacturer: Texas Instruments Win Source Part Number: 092148-SN74LVC16245A DGG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Security, Consumer Electronics, Signal Processing, Medical, Audio, Sensing & Instrumentation, Imaging, Video & Vision, Communications & Networking, HVAC
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092148-SN74LVC16245A DGG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Security, Consumer Electronics, Signal Processing, Medical, Audio, Sensing & Instrumentation, Imaging, Video & Vision, Communications & Networking, HVAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245ADGG - 092148-SN74LVC16245ADGG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245ADGG
092148-SN74LVC16245ADGG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245ADGG 092148-SN74LVC16245ADGG
Manufacturer: Texas Instruments Win Source Part Number: 092148-SN74LVC16245A DGG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Security, Consumer Electronics, Signal Processing, Medical, Audio, Sensing & Instrumentation, Imaging, Video & Vision, Communications & Networking, HVAC

Manufacturer: Texas Instruments
Win Source Part Number: 092148-SN74LVC16245ADGG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, Security, Consumer Electronics, Signal Processing, Medical, Audio, Sensing & Instrumentation, Imaging, Video & Vision, Communications & Networking, HVAC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC16245ADGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC16245ADGG
Buffers, Drivers, Receivers, Transceivers SN74LVC16245ADGG
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 092148-SN74LVC16245ADGG SN74LVC16245ADGG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245ADGG Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB - 874168-ICL3245EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details