Manufacturer: Texas Instruments
Win Source Part Number: 130152-SN74LVC16244A
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
IC BUFF/DVR TRI-ST 16BIT 56BGA
IC BUFFER NON-INVERT 3.6V 56BGA
| Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 130152-SN74LVC16244AZQLR | 296-16642-2-ND | 815-SN74LVC16244AZQLR | SN74LVC16244AZQLR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16244AZQLR | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST 16BIT 56BGA | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |