Manufacturer: Texas Instruments
Win Source Part Number: 007178-SN74LVC16244A
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Signal Processing, Wireless, Computers & Computer Peripherals
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
IC BUF NON-INVERT 3.6V 48TSSOP
IC BUF NON-INVERT 3.6V 48TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 007178-SN74LVC16244ADGGR | 296-1226-1-ND | SN74LVC16244ADGGR | SN74LVC16244ADGGR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16244ADGGR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |