Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC162244AGQLR

Description
Win Source Part Number: 1259424-SN74LVC16224 4AGQLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13240-1INACTIVE, -SN74LVC162244AGQLRR ,296-13240-6R,296-13 240-1,296-13240-2,-2 96-13240-1R,296-1324 0-2R,296-13240-6INAC TIVE,296-13240-6,-29 6-13240-1,TEXTISSN74 LVC162244AGQLR,296-1 3240-1R,-296-13240-1 ,2156-SN74LVC162244A GQLR-TITR Base Product Number: SN74LVC16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259424-SN74LVC16224 4AGQLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13240-1INACTIVE, -SN74LVC162244AGQLRR ,296-13240-6R,296-13 240-1,296-13240-2,-2 96-13240-1R,296-1324 0-2R,296-13240-6INAC TIVE,296-13240-6,-29 6-13240-1,TEXTISSN74 LVC162244AGQLR,296-1 3240-1R,-296-13240-1 ,2156-SN74LVC162244A GQLR-TITR Base Product Number: SN74LVC16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259424-SN74LVC162244AGQLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259424-SN74LVC162244AGQLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259424-SN74LVC162244AGQLR
Win Source Part Number: 1259424-SN74LVC16224 4AGQLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13240-1INACTIVE, -SN74LVC162244AGQLRR ,296-13240-6R,296-13 240-1,296-13240-2,-2 96-13240-1R,296-1324 0-2R,296-13240-6INAC TIVE,296-13240-6,-29 6-13240-1,TEXTISSN74 LVC162244AGQLR,296-1 3240-1R,-296-13240-1 ,2156-SN74LVC162244A GQLR-TITR Base Product Number: SN74LVC16 Product Status: Obsolete

Win Source Part Number: 1259424-SN74LVC162244AGQLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13240-1INACTIVE,-SN74LVC162244AGQLRR,296-13240-6R,296-13240-1,296-13240-2,-296-13240-1R,296-13240-2R,296-13240-6INACTIVE,296-13240-6,-296-13240-1,TEXTISSN74LVC162244AGQLR,296-13240-1R,-296-13240-1,2156-SN74LVC162244AGQLR-TITR
Base Product Number: SN74LVC16
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-13240-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13240-2-ND
Buffers, Drivers, Receivers, Transceivers 296-13240-2-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC162244AGQLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC162244AGQLR
IC BUFFER NON-INVERT 3.6V 56BGA

IC BUFFER NON-INVERT 3.6V 56BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1259424-SN74LVC162244AGQLR 296-13240-2-ND SN74LVC162244AGQLR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC426AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX540WM - 857946-74LCX540WM - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC
View Details
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details