Buffers & Line Drivers Tri-State 16-Bit
IC, SM, LOGIC, 74LVC, BUFFER/DRIVER; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC16244; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC162244ADGGR | 29AH7619 |
| Product Name | Buffers & Line Drivers | Ic, Sm, Logic, 74Lvc, Buffer/driver; Logic Device Type Texas Instruments |