Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC157D SN74LVC157D

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095155-SN74LVC157D Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095155-SN74LVC157D Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC157D - 1095155-SN74LVC157D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC157D
1095155-SN74LVC157D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC157D 1095155-SN74LVC157D
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095155-SN74LVC157D Mounting: SMD (SMT) Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095155-SN74LVC157D
Mounting: SMD (SMT)
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1095155-SN74LVC157D
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC157D
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3253DS,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers