Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC157AQDREP

Description
Win Source Part Number: 1256522-SN74LVC157AQ DREP Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22335-1,296-2233 5-2,-296-22335-1R,29 6-22335-2R,296-22335 -6R,-V62/04659-01XER ,-SN74LVC157AQDREPR, -296-22335-1,296-223 35-6,-296-22335-1,V6 2/04659-01XE,296-223 35-1R,-V62/04659-01X E Base Product Number: 74LVC157
Request a Quote Datasheet
Description
Win Source Part Number: 1256522-SN74LVC157AQ DREP Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22335-1,296-2233 5-2,-296-22335-1R,29 6-22335-2R,296-22335 -6R,-V62/04659-01XER ,-SN74LVC157AQDREPR, -296-22335-1,296-223 35-6,-296-22335-1,V6 2/04659-01XE,296-223 35-1R,-V62/04659-01X E Base Product Number: 74LVC157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256522-SN74LVC157AQDREP
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256522-SN74LVC157AQDREP
Win Source Part Number: 1256522-SN74LVC157AQ DREP Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Multiplexer Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22335-1,296-2233 5-2,-296-22335-1R,29 6-22335-2R,296-22335 -6R,-V62/04659-01XER ,-SN74LVC157AQDREPR, -296-22335-1,296-223 35-6,-296-22335-1,V6 2/04659-01XE,296-223 35-1R,-V62/04659-01X E Base Product Number: 74LVC157

Win Source Part Number: 1256522-SN74LVC157AQDREP
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LVC
Type: Multiplexer
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22335-1,296-22335-2,-296-22335-1R,296-22335-2R,296-22335-6R,-V62/04659-01XER,-SN74LVC157AQDREPR,-296-22335-1,296-22335-6,-296-22335-1,V62/04659-01XE,296-22335-1R,-V62/04659-01XE
Base Product Number: 74LVC157

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256522-SN74LVC157AQDREP
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518PW-Q100J - Nexperia B.V.
Specs
Supply Voltage 4.6
Features ESD Protection
Package Type SOT355-1 SOT355-1
View Details
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 54AC138/QEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type DIP; CDIP16
View Details