Quad 2:1 Mux IC, 100MHz, 3.6V, TSSOP Product overview: SN74LVC157APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 100MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC157APWT can be used for catalog matching and distributor lookup.
Multiplexer 4 x 2:1 16-TSSOP
Multiplexer 4 x 2:1 16-TSSOP
Multiplexer 4 x 2:1 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255463-SN74LVC157AP
Series: 74LVC
Packaging: Reel - TR
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74LVC157
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74LVC157APW-Q100; 74LVC157APW-Q100J; TC74LCX157FT(EL,M);
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MULTIPLEXER 4 X 2:1 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74LVC157APWT | 296-31908-2-ND | 1255463-SN74LVC157APWT | SN74LVC157APWT |
| Product Name | Quad 100MHz 3.6V TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC157APWT | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 1.65 to 3.6 volts | 2 to 3.6 volts | ||
| Bandwidth | 100 MHz | |||
| Power Dissipation | 500 milliwatts |