Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74LVC157APW.

Description
Logic Family / Base Number:74LVC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Ratio:2:1 RoHS Compliant: Yes
Description
Logic Family / Base Number:74LVC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Ratio:2:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC4446 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC4446
Logic Family / Base Number Texas Instruments 15AC4446
Logic Family / Base Number:74LVC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Ratio:2:1 RoHS Compliant: Yes

Logic Family / Base Number:74LVC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Ratio:2:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 15AC4446
Product Name Logic Family / Base Number Texas Instruments
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input multiplexer; inverting - 74AUP1G158GM,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT886 SOT886
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74AC11138NSR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOIC; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers