Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-TSSOP -40 to 85
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Multiplexer 4 x 2:1 16-TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
IC, DATA SELECTOR/MUX, 74LVC157; Logic Family / Base Number:74LVC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LVC157APW | SN74LVC157APW | SN74LVC157APW | SN74LVC157APW | 26AJ9535 |
| Product Name | SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Ic, Data Selector/mux, 74Lvc157; Logic Family / Base Number Texas Instruments | |
| Supply Voltage | 3.6V; 1.65 | 3.6V; 2V ~ 3.6V | 3.6V | ||
| Package Type | SO,SOIC,SSOP,TSSOP,VQFN | SOP; SSOP; TSSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Logic Family | LVC | CMOS |