Texas Instruments SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer SN74LVC157ADR

Description
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer - SN74LVC157ADR - Texas Instruments
Dallas, TX, United States
SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer
SN74LVC157ADR
SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer SN74LVC157ADR
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 85

Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74LVC157ADR - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Ic, Selector/demux, Smd; Logic Family / Base Number Texas Instruments - 29AH7618 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Selector/demux, Smd; Logic Family / Base Number Texas Instruments
29AH7618
Ic, Selector/demux, Smd; Logic Family / Base Number Texas Instruments 29AH7618
IC, SELECTOR/DEMUX, SMD; Logic Family / Base Number:74LVC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. ofRoHS Compliant: Yes

IC, SELECTOR/DEMUX, SMD; Logic Family / Base Number:74LVC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. ofRoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC157ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LVC157ADR
Signal Switches, Multiplexers, Decoders SN74LVC157ADR
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC157ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LVC157ADR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC157ADR
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 125 - 815-SN74LVC157ADR - Utmel Electronic Limited
Hong Kong, China
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 125
815-SN74LVC157ADR
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 125 815-SN74LVC157ADR
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 125

Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 125

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LVC157ADR SN74LVC157ADR 29AH7618 SN74LVC157ADR SN74LVC157ADR 815-SN74LVC157ADR
Product Name SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer Ic, Selector/demux, Smd; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 125
Supply Voltage 3.6V; 1.65 3.6V 3.6V; 2V ~ 3.6V 1.8V
Package Type SO,SOIC,SSOP,TSSOP,VQFN SOIC; SOIC16 SOIC; SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 16-SOIC (0.154, 3.90mm Width)
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 5 to 13.5 ns 8.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CB3Q3253DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54ALS153J/883 - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54298FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.8000 to 16 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74ABTH162460DLG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details