Texas Instruments SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer SN74LVC157AD

Description
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selector/multiplexer designed for 1.65V to 3.6V operation, housed in a 16-pin SOIC package measuring 9.90 mm × 6 mm, with operating temperature range of -40°C to 125°C, input voltage tolerance up to 5.5V, propagation delay of 5.2ns at 3.3V, latch-up performance exceeding 250mA per JESD 17, and ESD protection exceeding 2000V HBM and 1000V CDM.

Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selector/multiplexer designed for 1.65V to 3.6V operation, housed in a 16-pin SOIC package measuring 9.90 mm × 6 mm, with operating temperature range of -40°C to 125°C, input voltage tolerance up to 5.5V, propagation delay of 5.2ns at 3.3V, latch-up performance exceeding 250mA per JESD 17, and ESD protection exceeding 2000V HBM and 1000V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer - SN74LVC157AD - Texas Instruments
Dallas, TX, United States
SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer
SN74LVC157AD
SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer SN74LVC157AD
Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 85

Quadruple 2-Line To1-Line Data Selector / Multiplexer 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74LVC157AD - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, LVC/LCX/Z Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC157AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LVC157AD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC157AD
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC157AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LVC157AD
Signal Switches, Multiplexers, Decoders SN74LVC157AD
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now
Data Selector/multiplexer, 2 Texas Instruments - 26AJ9534 - Newark, An Avnet Company
Chicago, IL, United States
Data Selector/multiplexer, 2 Texas Instruments
26AJ9534
Data Selector/multiplexer, 2 Texas Instruments 26AJ9534
DATA SELECTOR/MULTIPLEXER , 2:1, SOIC-16; Logic Family / Base Number:74LVC157A; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

DATA SELECTOR/MULTIPLEXER, 2:1, SOIC-16; Logic Family / Base Number:74LVC157A; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LVC157AD SN74LVC157AD SN74LVC157AD SN74LVC157AD 26AJ9534
Product Name SN74LVC157A Quadruple 2-Line To1-Line Data Selector / Multiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Data Selector/multiplexer, 2 Texas Instruments
Supply Voltage 3.6V; 1.65 3.6V; 2V ~ 3.6V 3.6V
Package Type SO,SOIC,SSOP,TSSOP,VQFN SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family LVC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT16800CDGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBTD3861DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers