Hex Schmitt-Trigger Inverter, 3.6V, 11ns, VQFN, CMOS Product overview: SN74LVC14ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ARGYR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 127585-SN74LVC14ARGY
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.15 V to 0.8 V
Logic Level - High: 1.3 V to 2 V
Family Name: SN74LVC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LCX14BQX; SN74LVC14ARGYRG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
LOGIC, SCHMITT TRIGGER INVERTER, VQFN-14; Logic Family / Base Number:74LVC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:VQFN; No. ofRoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
IC INVERT SCHMITT 6CH 1IN 14VQFN
IC INVERT SCHMITT 6CH 6IN 14VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC14ARGYR | 296-13965-1-ND | 127585-SN74LVC14ARGYR | 26AJ9533 | SN74LVC14ARGYR | SN74LVC14ARGYR | SN74LVC14ARGYR |
| Product Name | 3.6V VQFN Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC14ARGYR | Logic, Schmitt Trigger Inverter, Vqfn-14; Logic Family / Base Number Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3.6V | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.3V ~ 2V (Low), 0.15V ~ 0.8V (High) |
| Inputs | 1 | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 11 ns | 6.2 ns | 6.2 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |