Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVC14ADRG4 SN74LVC14ADRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255453-SN74LVC14ADR G4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Logic Level - Low: 0.15 V ~ 0.8 V Logic Level - High: 1.3 V ~ 2 V Family Name: SN74LVC14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74LVC14AM; 74LVC14AMTR; 74LCX14M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia ,Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255453-SN74LVC14ADR G4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Logic Level - Low: 0.15 V ~ 0.8 V Logic Level - High: 1.3 V ~ 2 V Family Name: SN74LVC14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74LVC14AM; 74LVC14AMTR; 74LCX14M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia ,Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC14ADRG4 - 1255453-SN74LVC14ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC14ADRG4
1255453-SN74LVC14ADRG4
Logic - Logic - Gates and Inverters - SN74LVC14ADRG4 1255453-SN74LVC14ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255453-SN74LVC14ADR G4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Logic Level - Low: 0.15 V ~ 0.8 V Logic Level - High: 1.3 V ~ 2 V Family Name: SN74LVC14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74LVC14AM; 74LVC14AMTR; 74LCX14M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia ,Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255453-SN74LVC14ADRG4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Logic Level - Low: 0.15 V ~ 0.8 V
Logic Level - High: 1.3 V ~ 2 V
Family Name: SN74LVC14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74LVC14AM; 74LVC14AMTR; 74LCX14M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia ,Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC14ADRG4
3.6V SOIC Logic IC 705-SN74LVC14ADRG4
Schmitt-Trigger Inverter IC, 6-Bit, 3.6V, 14-SOIC, CMOS Product overview: SN74LVC14ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADRG4 can be used for catalog matching and distributor lookup.

Schmitt-Trigger Inverter IC, 6-Bit, 3.6V, 14-SOIC, CMOS Product overview: SN74LVC14ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-49911-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49911-2-ND
Gates and Inverters 296-49911-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-49911-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49911-1-ND
Gates and Inverters 296-49911-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-49911-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49911-6-ND
Gates and Inverters 296-49911-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LVC14ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC14ADRG4
Gates and Inverters SN74LVC14ADRG4
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC14ADRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC14ADRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC14ADRG4
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LVC14ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC14ADRG4
Logic - Gates and Inverters SN74LVC14ADRG4
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1255453-SN74LVC14ADRG4 705-SN74LVC14ADRG4 296-49911-2-ND SN74LVC14ADRG4 SN74LVC14ADRG4 SN74LVC14ADRG4
Product Name Logic - Logic - Gates and Inverters - SN74LVC14ADRG4 3.6V SOIC Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter, Buffer, Schmitt Trigger NOT NOT; Inverter NOT NOT
Supply Voltage 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.3V ~ 2V (Low), 0.15V ~ 0.8V (High)
Inputs 6 6 1 1
Propagation Delay 6.2 ns 13 ns 6.2 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
Logic Gates - 2139001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details