Texas Instruments High-Performance Analog 3.6V SOIC Logic IC SN74LVC14ADRG3

Description
Hex Schmitt-Trigger Inverter, 3.6V, 13ns, SOIC, CMOS Product overview: SN74LVC14ADRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADRG3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Schmitt-Trigger Inverter, 3.6V, 13ns, SOIC, CMOS Product overview: SN74LVC14ADRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADRG3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC14ADRG3
3.6V SOIC Logic IC 705-SN74LVC14ADRG3
Hex Schmitt-Trigger Inverter, 3.6V, 13ns, SOIC, CMOS Product overview: SN74LVC14ADRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADRG3 can be used for catalog matching and distributor lookup.

Hex Schmitt-Trigger Inverter, 3.6V, 13ns, SOIC, CMOS Product overview: SN74LVC14ADRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-27878-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27878-1-ND
Gates and Inverters 296-27878-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-27878-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27878-2-ND
Gates and Inverters 296-27878-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-27878-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-27878-6-ND
Gates and Inverters 296-27878-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC14ADRG3 - 1009135-SN74LVC14ADRG3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC14ADRG3
1009135-SN74LVC14ADRG3
Logic - Logic - Gates and Inverters - SN74LVC14ADRG3 1009135-SN74LVC14ADRG3
Manufacturer: Texas Instruments Win Source Part Number: 1009135-SN74LVC14ADR G3 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.15 V to 0.8 V Logic Level - High: 1.3 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009135-SN74LVC14ADRG3
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.15 V to 0.8 V
Logic Level - High: 1.3 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC14ADRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC14ADRG3
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC14ADRG3
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LVC14ADRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC14ADRG3
Logic - Gates and Inverters SN74LVC14ADRG3
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LVC14ADRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC14ADRG3
Gates and Inverters SN74LVC14ADRG3
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC14ADRG3 296-27878-1-ND 1009135-SN74LVC14ADRG3 SN74LVC14ADRG3 SN74LVC14ADRG3 SN74LVC14ADRG3
Product Name 3.6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC14ADRG3 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 3.6V 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 1.3V ~ 2V (Low), 0.15V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Inputs 6 1 6 1
Propagation Delay 13 ns 6.2 ns 6.2 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2-input NOR gate - 74AHC1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Logic - Gates and Inverters - 54F00FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details