Texas Instruments High-Performance Analog 3.6V SOIC Logic IC SN74LVC14ADR

Description
6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, 13ns, SOIC Product overview: SN74LVC14ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, 13ns, SOIC Product overview: SN74LVC14ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC14ADR
3.6V SOIC Logic IC 705-SN74LVC14ADR
6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, 13ns, SOIC Product overview: SN74LVC14ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADR can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, 13ns, SOIC Product overview: SN74LVC14ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC14ADR - 007173-SN74LVC14ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC14ADR
007173-SN74LVC14ADR
Logic - Logic - Gates and Inverters - SN74LVC14ADR 007173-SN74LVC14ADR
Manufacturer: Texas Instruments Win Source Part Number: 007173-SN74LVC14ADR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.15 V to 0.8 V Logic Level - High: 1.3 V to 2 V Family Name: SN74LVC14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC14AM; 74LVC14AMTR; 74LCX14M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Mexico, Mexico Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007173-SN74LVC14ADR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.15 V to 0.8 V
Logic Level - High: 1.3 V to 2 V
Family Name: SN74LVC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC14AM; 74LVC14AMTR; 74LCX14M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inverters ICs - 528117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
528117
Inverters ICs 528117
Hex Schmitt-Trigger Inverter SN74LVC14AD

Hex Schmitt-Trigger Inverter SN74LVC14AD

Supplier's Site
Gates and Inverters - 296-1699-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1699-1-ND
Gates and Inverters 296-1699-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1699-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1699-6-ND
Gates and Inverters 296-1699-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1699-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1699-2-ND
Gates and Inverters 296-1699-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LVC14ADR
Logic ICs >> Inverters SN74LVC14ADR
Schmitt Trigger 6 6.2ns@3.3V,50pF 1uA 1.65V~3.6V SOIC-14 Inverters ROHS

Schmitt Trigger 6 6.2ns@3.3V,50pF 1uA 1.65V~3.6V SOIC-14 Inverters ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC14ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC14ADR
Gates and Inverters SN74LVC14ADR
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC14ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC14ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC14ADR
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Ic, Hex Inverter, 74Lvc14, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ9532 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hex Inverter, 74Lvc14, 14Soic; Logic Family / Base Number Texas Instruments
26AJ9532
Ic, Hex Inverter, 74Lvc14, 14Soic; Logic Family / Base Number Texas Instruments 26AJ9532
IC, HEX INVERTER, 74LVC14, 14SOIC; Logic Family / Base Number:74LVC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

IC, HEX INVERTER, 74LVC14, 14SOIC; Logic Family / Base Number:74LVC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC14ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC14ADR
Logic - Gates and Inverters SN74LVC14ADR
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC14ADR 007173-SN74LVC14ADR 528117 296-1699-1-ND SN74LVC14ADR SN74LVC14ADR SN74LVC14ADR 26AJ9532 SN74LVC14ADR
Product Name 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LVC14ADR Inverters ICs Gates and Inverters Logic ICs >> Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Hex Inverter, 74Lvc14, 14Soic; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT; Inverter, Schmitt Trigger NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter NOT NOT; Inverter Schmitt Trigger NOT
Supply Voltage 3.6V 1.65 V ~ 3.6 V 3.6 v 1.65V ~ 3.6V 1.65V~3.6V 3.6V; 1.65V ~ 3.6V 3.6V 3.6V 1.3V ~ 2V (Low), 0.15V ~ 0.8V (High)
Inputs 6 6 1 1 1
Propagation Delay 13 ns 6.2 ns 6.2 ns 6.2 ns 6.2 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input NAND gate - 74AHCT2G00DC,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
8 suppliers
Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details