Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Hex Schmitt-Trigger Inverter, 3.6V, 13ns, CMOS, TFSOP Product overview: SN74LVC14ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADGVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1255452-SN74LVC14ADG
Packaging: Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.15V ~ 0.8V
Logic Level - High: 1.3V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC14
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 50pF
Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
IC INVERTER 6CH 6-INP 14TVSOP
IC INVERTER 6CH 1-INP 14TVSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-8464-6-ND | 705-SN74LVC14ADGVR | 1255452-SN74LVC14ADGVR | SN74LVC14ADGVR | SN74LVC14ADGVR | SN74LVC14ADGVR |
| Product Name | Gates and Inverters | 3.6V Logic IC | Logic - Logic - Gates and Inverters - SN74LVC14ADGVR | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 1.3V ~ 2V (Low), 0.15V ~ 0.8V (High) | 3.6V |
| Inputs | 1 | 1 | 6 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 6.2 ns | 13 ns | 6.2 ns |