Manufacturer: Texas Instruments
Win Source Part Number: 007172-SN74LVC14ADBR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.15 V to 0.8 V
Logic Level - High: 1.3 V to 2 V
Family Name: SN74LVC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC14APY; 74LVC14APY8; 74LVC14ADB,112; 74LVC14ADB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, 6.2ns, 14-SSOP Product overview: SN74LVC14ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ADBR can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1IN 14SSOP
IC INVERT SCHMITT 6CH 6IN 14SSOP
IC, HEX INVERTER, SMD, SSOP14, 3.3V; Logic Family / Base Number:74LVC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007172-SN74LVC14ADBR | 296-8463-1-ND | 705-SN74LVC14ADBR | SN74LVC14ADBR | SN74LVC14ADBR | 29AH7615 | SN74LVC14ADBR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC14ADBR | Gates and Inverters | 3.6V SSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Ic, Hex Inverter, Smd, Ssop14, 3.3V; Logic Family / Base Number Texas Instruments | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter Schmitt Trigger | NOT; Inverter |
| Supply Voltage | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V | 3.6V | 1.3V ~ 2V (Low), 0.15V ~ 0.8V (High) | 3.6V | 3.6V; 1.65V ~ 3.6V |
| Logic Family | CMOS | ||||||
| Inputs | 6 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns |