Dual 2-Line To 4-Line Decoder/Demultiplexe
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | SN74LVC139AZQNR |
| Product Name | SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer |
| Function | Decoder/Demultiplexer |
| Input Lines | 2 |
| Output Lines | 4 |
| Supply Voltage | 3.6V; 1.65 |
| Package Type | BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN |