Dual 2-Line To 4-Line Decoder/Demultiplexe
IC DECODER/DEMUX 1X2:4 16VQFN
| Texas Instruments | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74LVC139ARGYR | SN74LVC139ARGYR |
| Product Name | SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer | Signal Switches, Multiplexers, Decoders |
| Function | Decoder/Demultiplexer | Decoder |
| Input Lines | 2 | 2 |
| Output Lines | 4 | |
| Supply Voltage | 3.6V; 1.65 | 1.65V ~ 3.6V |
| Package Type | BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | 16-VFQFN Exposed Pad |