Texas Instruments SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer SN74LVC139APW

Description
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer - SN74LVC139APW - Texas Instruments
Dallas, TX, United States
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer
SN74LVC139APW
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer SN74LVC139APW
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-TSSOP -40 to 85

Dual 2-Line To 4-Line Decoder/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Ic, Dual Decoder/demux, Smd; Logic Family / Base Number Texas Instruments - 26AJ9530 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Decoder/demux, Smd; Logic Family / Base Number Texas Instruments
26AJ9530
Ic, Dual Decoder/demux, Smd; Logic Family / Base Number Texas Instruments 26AJ9530
IC, DUAL DECODER/DEMUX, SMD; Logic Family / Base Number:74LVC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes

IC, DUAL DECODER/DEMUX, SMD; Logic Family / Base Number:74LVC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC139APW 26AJ9530
Product Name SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer Ic, Dual Decoder/demux, Smd; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder
Input Lines 2
Output Lines 4 4; Other; 4Outputs
Supply Voltage 3.6V; 1.65 3.6V
Package Type BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54F138 3-Line To 8-Line Decoders/Demultiplexers - M38510/33701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
4 suppliers
 - JM54AC139SFA-RH - Rochester Electronics
Texas Instruments
Specs
Function Decoder; Demultiplexer
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - M38510/07701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details