Texas Instruments Standard Linear and Logic Decoder/demultiplexer, 2 Texas Instruments SN74LVC139ADR

Description
DECODER/DEMULTIPLEXE R, 2:4, SOIC-16; Logic Family / Base Number:74LVC139A; Logic Type:Decoder / Demultiplexer; No. of Channels:2Channels; Line Configuration:2:4; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes
Datasheet
Description
DECODER/DEMULTIPLEXE R, 2:4, SOIC-16; Logic Family / Base Number:74LVC139A; Logic Type:Decoder / Demultiplexer; No. of Channels:2Channels; Line Configuration:2:4; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decoder/demultiplexer, 2 Texas Instruments - 29AH7614 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 2 Texas Instruments
29AH7614
Decoder/demultiplexer, 2 Texas Instruments 29AH7614
DECODER/DEMULTIPLEXE R, 2:4, SOIC-16; Logic Family / Base Number:74LVC139A; Logic Type:Decoder / Demultiplexer; No. of Channels:2Channels; Line Configuration:2:4; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 2:4, SOIC-16; Logic Family / Base Number:74LVC139A; Logic Type:Decoder / Demultiplexer; No. of Channels:2Channels; Line Configuration:2:4; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC139ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LVC139ADR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC139ADR
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC139ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LVC139ADR
Signal Switches, Multiplexers, Decoders SN74LVC139ADR
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 29AH7614 SN74LVC139ADR SN74LVC139ADR
Product Name Decoder/demultiplexer, 2 Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3125PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details