Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74LVC139ADGVR

Description
Decoder/Demultiplexe r 1 x 2:4 16-TVSOP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-SN74LVC139ADGVRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74LVC139ADGVRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN74LVC139ADGVRCT-ND
Decoder/Demultiplexe r 1 x 2:4 16-TVSOP

Decoder/Demultiplexer 1 x 2:4 16-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74LVC139ADGVRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74LVC139ADGVRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN74LVC139ADGVRTR-ND
Decoder/Demultiplexe r 1 x 2:4 16-TVSOP

Decoder/Demultiplexer 1 x 2:4 16-TVSOP

Buy Now Datasheet
Singapore, Singapore
Dual 3.6V 100MHz Analog Switch and Multiplexer IC
743-SN74LVC139ADGVR
Dual 3.6V 100MHz Analog Switch and Multiplexer IC 743-SN74LVC139ADGVR
Dual 2-to-4 Demultiplexer/Decode r IC, 1.65-3.6V, CMOS, 100MHz, TFSOP Product overview: SN74LVC139ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.6V, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC139ADGVR can be used for catalog matching and distributor lookup.

Dual 2-to-4 Demultiplexer/Decoder IC, 1.65-3.6V, CMOS, 100MHz, TFSOP Product overview: SN74LVC139ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V, 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3.6V, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC139ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC139ADGVR - 1100279-SN74LVC139ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC139ADGVR
1100279-SN74LVC139ADGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC139ADGVR 1100279-SN74LVC139ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1100279-SN74LVC139AD GVR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TVSOP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100279-SN74LVC139ADGVR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TVSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC139ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC139ADGVR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC139ADGVR
IC DECODER/DEMUX 1X2:4 16TVSOP

IC DECODER/DEMUX 1X2:4 16TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-SN74LVC139ADGVRCT-ND 743-SN74LVC139ADGVR 1100279-SN74LVC139ADGVR SN74LVC139ADGVR
Product Name Signal Switches, Multiplexers, Decoders Dual 3.6V 100MHz Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC139ADGVR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "16-TFSOP Tape and Reel SOP; 16-TVSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923097 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DBQRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
Quad TSSOP Analog Switch and Multiplexer IC - 747-74LVC4066PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details