Texas Instruments Standard Linear and Logic Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments SN74LVC139AD

Description
IC, DECODER/DEMUX, SMD; Logic Family / Base Number:74LVC139; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes
Datasheet
Description
IC, DECODER/DEMUX, SMD; Logic Family / Base Number:74LVC139; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments - 26AJ9529 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments
26AJ9529
Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments 26AJ9529
IC, DECODER/DEMUX, SMD; Logic Family / Base Number:74LVC139; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

IC, DECODER/DEMUX, SMD; Logic Family / Base Number:74LVC139; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:2:4; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC139AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LVC139AD
Signal Switches, Multiplexers, Decoders SN74LVC139AD
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC139AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LVC139AD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC139AD
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 26AJ9529 SN74LVC139AD SN74LVC139AD
Product Name Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV16210DLG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers