Manufacturer: Texas Instruments
Win Source Part Number: 795082-SN74LVC138ARG
Series: 74LVC
Packaging: Reel package
Type: Decoder/Demultiplexe
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Decoder/Demultiplexe
3-to-8 Demultiplexer/Decode
IC DECODER/DEMUX 1X3:8 16VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 795082-SN74LVC138ARGYRG4 | SN74LVC138ARGYRG4-ND | 743-SN74LVC138ARGYRG4 | SN74LVC138ARGYRG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC138ARGYRG4 | Signal Switches, Multiplexers, Decoders | 100MHz 3.6V VQFN Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 16-VFQFN | Tape and Reel | ||
| Number of Pins | 16 |