Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74LVC138ARGYR

Description
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5)
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-13963-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13963-6-ND
Signal Switches, Multiplexers, Decoders 296-13963-6-ND
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5)

Decoder/Demultiplexer 1 x 3:8 16-VQFN (4x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13963-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13963-1-ND
Signal Switches, Multiplexers, Decoders 296-13963-1-ND
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5)

Decoder/Demultiplexer 1 x 3:8 16-VQFN (4x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13963-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13963-2-ND
Signal Switches, Multiplexers, Decoders 296-13963-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-VQFN (4x3.5)

Decoder/Demultiplexer 1 x 3:8 16-VQFN (4x3.5)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC138ARGYR - 081219-SN74LVC138ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC138ARGYR
081219-SN74LVC138ARGYR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC138ARGYR 081219-SN74LVC138ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 081219-SN74LVC138ARG YR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081219-SN74LVC138ARGYR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.6V 100MHz VQFN Analog Switch and Multiplexer IC
743-SN74LVC138ARGYR
3.6V 100MHz VQFN Analog Switch and Multiplexer IC 743-SN74LVC138ARGYR
3-to-8 Demultiplexer/Decode r IC, 1.65-3.6V, 100MHz, VQFN Product overview: SN74LVC138ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 100MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, 100MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC138ARGYR can be used for catalog matching and distributor lookup.

3-to-8 Demultiplexer/Decoder IC, 1.65-3.6V, 100MHz, VQFN Product overview: SN74LVC138ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 100MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, 100MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC138ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC138ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC138ARGYR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC138ARGYR
IC DECODER/DEMUX 1X3:8 16VQFN

IC DECODER/DEMUX 1X3:8 16VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-13963-6-ND 081219-SN74LVC138ARGYR 743-SN74LVC138ARGYR SN74LVC138ARGYR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC138ARGYR 3.6V 100MHz VQFN Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 16-VFQFN 16-VQFN (4x4) Tape and Reel
Number of Pins 16
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data