The SN74LVC138A is a 3-line to 8-line decoder/demultiplexe
3-Line To 8-Line decoder/Demultiplexe
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | SN74LVC138APWE4 |
| Product Name | SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer |
| Function | Decoder/Demultiplexer |
| Input Lines | 3 |
| Output Lines | 8 |
| Supply Voltage | 3.6V; 1.65 |
| Package Type | BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,UQFN,VQFN |