3-to-8 Demultiplexer/Decode
Manufacturer: Texas Instruments
Win Source Part Number: 1100273-SN74LVC138AM
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74LVC138AMPWTEP | 1100273-SN74LVC138AMPWTEP | 296-24670-1-ND | SN74LVC138AMPWTEP |
| Product Name | TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC138AMPWTEP | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |