Texas Instruments High-Performance Analog 100MHz 3.6V Analog Switch and Multiplexer IC SN74LVC138ADGVR

Description
3-to-8 Demultiplexer/Decode r IC, 100MHz, 1.65-3.6V, CMOS, TFSOP Product overview: SN74LVC138ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC138ADGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-to-8 Demultiplexer/Decode r IC, 100MHz, 1.65-3.6V, CMOS, TFSOP Product overview: SN74LVC138ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC138ADGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz 3.6V Analog Switch and Multiplexer IC
743-SN74LVC138ADGVR
100MHz 3.6V Analog Switch and Multiplexer IC 743-SN74LVC138ADGVR
3-to-8 Demultiplexer/Decode r IC, 100MHz, 1.65-3.6V, CMOS, TFSOP Product overview: SN74LVC138ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC138ADGVR can be used for catalog matching and distributor lookup.

3-to-8 Demultiplexer/Decoder IC, 100MHz, 1.65-3.6V, CMOS, TFSOP Product overview: SN74LVC138ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC138ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-13235-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13235-2-ND
Signal Switches, Multiplexers, Decoders 296-13235-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-TVSOP

Decoder/Demultiplexer 1 x 3:8 16-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13235-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13235-6-ND
Signal Switches, Multiplexers, Decoders 296-13235-6-ND
Decoder/Demultiplexe r 1 x 3:8 16-TVSOP

Decoder/Demultiplexer 1 x 3:8 16-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-13235-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13235-1-ND
Signal Switches, Multiplexers, Decoders 296-13235-1-ND
Decoder/Demultiplexe r 1 x 3:8 16-TVSOP

Decoder/Demultiplexer 1 x 3:8 16-TVSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC138ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC138ADGVR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC138ADGVR
IC DECODER/DEMUX 1X3:8 16TVSOP

IC DECODER/DEMUX 1X3:8 16TVSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LVC138ADGVR 296-13235-2-ND SN74LVC138ADGVR
Product Name 100MHz 3.6V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 3.6 volts
Bandwidth 100 MHz
Power Dissipation 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC153SJ - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96G4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details