Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC126ARGYR

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-13962-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13962-2-ND
Buffers, Drivers, Receivers, Transceivers 296-13962-2-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-13962-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13962-1-ND
Buffers, Drivers, Receivers, Transceivers 296-13962-1-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-13962-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13962-6-ND
Buffers, Drivers, Receivers, Transceivers 296-13962-6-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC126ARGYR - 030273-SN74LVC126ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC126ARGYR
030273-SN74LVC126ARGYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC126ARGYR 030273-SN74LVC126ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 030273-SN74LVC126ARG YR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-VQFN (3.5x3.5) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030273-SN74LVC126ARGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VQFN (3.5x3.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC BUF NON-INVERT 3.6V 14VQFN - 815-SN74LVC126ARGYR - Utmel Electronic Limited
Hong Kong, China
IC BUF NON-INVERT 3.6V 14VQFN
815-SN74LVC126ARGYR
IC BUF NON-INVERT 3.6V 14VQFN 815-SN74LVC126ARGYR
IC BUF NON-INVERT 3.6V 14VQFN

IC BUF NON-INVERT 3.6V 14VQFN

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC126ARGYR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC126ARGYR
IC BUF NON-INVERT 3.6V 14VQFN

IC BUF NON-INVERT 3.6V 14VQFN

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVC126ARGYR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC126ARGYR
Buffers, Drivers, Receivers, Transceivers SN74LVC126ARGYR
IC BUF NON-INVERT 3.6V 14VQFN

IC BUF NON-INVERT 3.6V 14VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-13962-2-ND 030273-SN74LVC126ARGYR 815-SN74LVC126ARGYR SN74LVC126ARGYR SN74LVC126ARGYR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC126ARGYR IC BUF NON-INVERT 3.6V 14VQFN Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data