Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC126APWT

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-46204-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-46204-6-ND
Buffers, Drivers, Receivers, Transceivers 296-46204-6-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-46204-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-46204-2-ND
Buffers, Drivers, Receivers, Transceivers 296-46204-2-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-46204-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-46204-1-ND
Buffers, Drivers, Receivers, Transceivers 296-46204-1-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC126APWT - 1255431-SN74LVC126APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC126APWT
1255431-SN74LVC126APWT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC126APWT 1255431-SN74LVC126APWT
Manufacturer: Texas Instruments Win Source Part Number: 1255431-SN74LVC126AP WT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74LVC126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): 74LVC126ATTR; RD74LVC126BTELL; 74LVC126ADTR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255431-SN74LVC126APWT
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74LVC126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): 74LVC126ATTR; RD74LVC126BTELL; 74LVC126ADTR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 296-46204-6-ND 1255431-SN74LVC126APWT
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC126APWT
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-R2 - 859883-ADA4860-1YRJZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOT; SOT23; SOT-23-6
View Details
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-1689-5-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details