IC, BUFFER GATE, QUAD 3STATE, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC126; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; RoHS Compliant: Yes
Buffers & Line Drivers Quad Bus Buffer Gate With 3-State Outputs
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 52AH4423 | SN74LVC126APW |
| Product Name | Ic, Buffer Gate, Quad 3State, Smd; Logic Device Type Texas Instruments | Buffers & Line Drivers |