Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC126ADTG4

Description
IC BUF NON-INVERT 3.6V 14SOIC
Datasheet
Description
IC BUF NON-INVERT 3.6V 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC126ADTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC126ADTG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC126ADTG4
IC BUF NON-INVERT 3.6V 14SOIC

IC BUF NON-INVERT 3.6V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC126ADTG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transmitters - NRF2402G-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
RF Receivers - SI4629-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details