IC NON INVERTING BUS BUFFER GATE SOIC-14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC126; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Quad Bus
Texas Instruments SN74LVC126ADR Quad-Channel Buffer & Line Driver, 3-State, 14-Pin SOIC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 26AJ9527 | SN74LVC126ADR | SN74LVC126ADR |
| Product Name | Ic Non Inverting Bus Buffer Gate Soic-14; Logic Device Type Texas Instruments | Buffers & Line Drivers | Others |