Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TVSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TVSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TVSOP
Win Source Part Number: 1259441-SN74LVC126AD
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC126ADGVR
Base Product Number: 74LVC126
IC BUF NON-INVERT 3.6V 14TVSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-8456-1-ND | 1259441-SN74LVC126ADGVR | SN74LVC126ADGVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |