Buffers & Line Drivers Tri-State Quad Bus
IC, BUFFER GATE, QUAD 3STATE, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC126; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; RoHS Compliant: Yes
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SOIC Tube
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LVC126AD | 26AJ9526 | SN74LVC126AD |
| Product Name | Buffers & Line Drivers | Ic, Buffer Gate, Quad 3State, Smd; Logic Device Type Texas Instruments | Others |