Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC126AD

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-8457-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-8457-5-ND
Buffers, Drivers, Receivers, Transceivers 296-8457-5-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Electronic Wholesale - SN74LVC126AD - 1255424-SN74LVC126AD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVC126AD
1255424-SN74LVC126AD
Electronic Wholesale - SN74LVC126AD 1255424-SN74LVC126AD
Manufacturer: Texas Instruments Win Source Part Number: 1255424-SN74LVC126AD Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing Family Part Number: 74LVC126 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255424-SN74LVC126AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Family Part Number: 74LVC126
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC126AD
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC126AD
IC BUF NON-INVERT 3.6V 14SOIC

IC BUF NON-INVERT 3.6V 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-8457-5-ND 1255424-SN74LVC126AD SN74LVC126AD
Product Name Buffers, Drivers, Receivers, Transceivers Electronic Wholesale - SN74LVC126AD Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S40/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516AIYZ-T7 - 982164-EL1516AIYZ-T7 - Win Source Electronics
Specs
RoHS Compliant RoHS
Bandwidth 350 MHz
Slew Rate 128 V/µs
View Details
2 suppliers