Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC125ARGYR

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-13961-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13961-2-ND
Buffers, Drivers, Receivers, Transceivers 296-13961-2-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-13961-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13961-1-ND
Buffers, Drivers, Receivers, Transceivers 296-13961-1-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-13961-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13961-6-ND
Buffers, Drivers, Receivers, Transceivers 296-13961-6-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC125ARGYR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC125ARGYR
Buffers, Drivers, Receivers, Transceivers SN74LVC125ARGYR
IC BUF NON-INVERT 3.6V 14VQFN

IC BUF NON-INVERT 3.6V 14VQFN

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC125ARGYR - 030272-SN74LVC125ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC125ARGYR
030272-SN74LVC125ARGYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC125ARGYR 030272-SN74LVC125ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 030272-SN74LVC125ARG YR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-VQFN (3.5x3.5) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030272-SN74LVC125ARGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-VQFN (3.5x3.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Win Source Electronics
Product Category Buffer Amplifiers Amplifier and Comparator Chips Buffer Amplifiers
Product Number 296-13961-2-ND SN74LVC125ARGYR 030272-SN74LVC125ARGYR
Product Name Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC125ARGYR
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data