Manufacturer: Texas Instruments
Win Source Part Number: 007163-SN74LVC125APW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74LVC125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC125AT14-13; 74LVC125APGG; 74LVC125AT; 74LVC125APG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Communications & Networking, Microwave, Signal Processing, Imaging, Video & Vision, Wireless
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 007163-SN74LVC125APWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC125APWR |
| Applications | Mobile / Wireless Systems |