Buffers & Line Drivers Quad Bus Buffer Gate With 3-State Outputs
BUFFER/LINE DRIVER, QUAD, TSSOP-14; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC125; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC125APW | 37AJ1175 |
| Product Name | Buffers & Line Drivers | Buffer/line Driver, Quad, Tssop-14; Logic Device Type Texas Instruments |