Manufacturer: Texas Instruments
Win Source Part Number: 007162-SN74LVC125ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
IC BUF NON-INVERT 3.6V 14SOIC
IC BUS BUFF TRI-ST QD 14SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 007162-SN74LVC125ADR | 296-8453-1-ND | SN74LVC125ADR | 815-SN74LVC125ADR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC125ADR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | IC BUS BUFF TRI-ST QD 14SOIC |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |