Buffers & Line Drivers Tri-State Quad Bus
IC, 74LVC, SMD, 74LVC125, SOIC14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC125; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC125ADR | 33AH4929 |
| Product Name | Buffers & Line Drivers | Ic, 74Lvc, Smd, 74Lvc125, Soic14; Logic Device Type Texas Instruments |