Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BUFFER AMPLIFIERS
TEXAS INSTRUMENTS STANDARD LINEAR AND LOGIC
SN74LVC125AD. -- 8UAD BUS BUFFER GATES WITH 3-STATE ROHS COMPLIANT TEXAS INSTRUMENTS
Texas Instruments Standard Linear and Logic
8Uad Bus Buffer Gates With 3-State Rohs Compliant Texas Instruments
SN74LVC125AD.
Description
8UAD BUS BUFFER GATES WITH 3-STATE ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
8UAD BUS BUFFER GATES WITH 3-STATE ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
8Uad Bus Buffer Gates With 3-State Rohs Compliant Texas Instruments
26AC3813
8Uad Bus Buffer Gates With 3-State Rohs Compliant Texas Instruments
26AC3813
8UAD BUS BUFFER GATES WITH 3-STATE ROHS COMPLIANT: YES
8UAD BUS BUFFER GATES WITH 3-STATE ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Buffer Amplifiers
Product Number
26AC3813
Product Name
8Uad Bus Buffer Gates With 3-State Rohs Compliant Texas Instruments
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
BUF634 250mA High-Speed Buffer
BUF634U
Specs
RoHS Compliant
RoHS
Slew Rate
2000 V/µs
Supply Voltage (V
S
)
4.5 to 36 volts
View Details
10
suppliers
Rochester Electronics
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954303PA
5962-8954303PA
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 8-CERDIP
View Details
2
suppliers
Renesas Electronics Corporation
Buffers, Drivers, Receivers, Transceivers
74FCT2245CTSOG
Specs
Supply Voltage (V
S
)
4.75 to 5.25 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
Lansdale Semiconductor, Inc.
Expandable Dual 4-Input Buffer
932
Specs
Supply Voltage (V
S
)
4.5 to 5.5 volts
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; Lead CAN / Flat Pack
View Details