Texas Instruments Standard Linear and Logic Dual 150MHz 3.6V SSOP Logic IC SN74LVC112ADBR

Description
Dual JK Flip-Flop, 150MHz, 3.6V, 2-Bit, SSOP Product overview: SN74LVC112ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC112ADBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, 150MHz, 3.6V, 2-Bit, SSOP Product overview: SN74LVC112ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC112ADBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 150MHz 3.6V SSOP Logic IC - 706-SN74LVC112ADBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 150MHz 3.6V SSOP Logic IC
706-SN74LVC112ADBR
Dual 150MHz 3.6V SSOP Logic IC 706-SN74LVC112ADBR
Dual JK Flip-Flop, 150MHz, 3.6V, 2-Bit, SSOP Product overview: SN74LVC112ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC112ADBR can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, 150MHz, 3.6V, 2-Bit, SSOP Product overview: SN74LVC112ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC112ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC112ADBR
Product Name Dual 150MHz 3.6V SSOP Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

2-input NAND gate - 74AHC1G00GV,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Gates and Inverters - 54S30FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 8
View Details
2 suppliers
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details