Texas Instruments Standard Linear and Logic Dual 150MHz 3.6V SOIC Logic IC SN74LVC112AD

Description
Dual JK Flip-Flop, Negative Edge, 150MHz, 3.6V, SOIC Product overview: SN74LVC112AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC112AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, Negative Edge, 150MHz, 3.6V, SOIC Product overview: SN74LVC112AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC112AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 150MHz 3.6V SOIC Logic IC
706-SN74LVC112AD
Dual 150MHz 3.6V SOIC Logic IC 706-SN74LVC112AD
Dual JK Flip-Flop, Negative Edge, 150MHz, 3.6V, SOIC Product overview: SN74LVC112AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC112AD can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, Negative Edge, 150MHz, 3.6V, SOIC Product overview: SN74LVC112AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC112AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC112AD
Product Name Dual 150MHz 3.6V SOIC Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual Logic IC - 706-54F74/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details